Kingbright Corporation 3.0X1.0MM RA. WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APA3010QWF/F-GX

Description
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors
Description
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors
Datasheet
Datasheet Summary
Powered by GS/AI

The APA3010QWF/F-GX is a 3.0 x 1.0 mm right angle surface mount device (SMD) LED lamp from Kingbright Corporation, designed for applications such as backlighting and status indicators. It features a white emitting color with typical chromaticity coordinates of x=0.31 and y=0.31. The LED has a low power consumption and a wide viewing angle of 160 degrees, making it suitable for various consumer electronics. The forward voltage at 20 mA is between 3.3V and 4.0V, with a luminous intensity ranging from 200 to 400 mcd. It operates effectively within a temperature range of -40°C to +85°C and has a maximum power dissipation of 120 mW. The device is moisture sensitivity level 3 and is RoHS compliant, ensuring it meets environmental standards. It is packaged in reels of 2000 pieces, facilitating easy handling and integration into production processes. Proper handling precautions for electrostatic discharge are recommended to prevent damage.

Datasheet Summary
Powered by GS/AI

The APA3010QWF/F-GX is a 3.0 x 1.0 mm right angle surface mount device (SMD) LED lamp from Kingbright Corporation, designed for applications such as backlighting and status indicators. It features a white emitting color with typical chromaticity coordinates of x=0.31 and y=0.31. The LED has a low power consumption and a wide viewing angle of 160 degrees, making it suitable for various consumer electronics. The forward voltage at 20 mA is between 3.3V and 4.0V, with a luminous intensity ranging from 200 to 400 mcd. It operates effectively within a temperature range of -40°C to +85°C and has a maximum power dissipation of 120 mW. The device is moisture sensitivity level 3 and is RoHS compliant, ensuring it meets environmental standards. It is packaged in reels of 2000 pieces, facilitating easy handling and integration into production processes. Proper handling precautions for electrostatic discharge are recommended to prevent damage.

Suppliers

Company
Product
Description
Supplier Links
3.0X1.0MM RA. WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - APA3010QWF/F-GX - Kingbright Corporation
City of Industry, CA, USA
3.0X1.0MM RA. WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
APA3010QWF/F-GX
3.0X1.0MM RA. WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APA3010QWF/F-GX
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors

Features and Applications

  • Righ angle SMT LED
  • 3.0 x 1.0 x 2.0mm
  • Wide viewing angle
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Edge Light
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APA3010QWF/F-GX
Product Name 3.0X1.0MM RA. WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
LED Package: Right Angle White SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 846-SLR-342DU3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1045-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Viewing Angle 110 degrees
View Details