Kingbright Corporation SOT 23 YEL SMD LED AM23SYD-F

Description
Features and Applications SOT-23 package surface mount LED lamp Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Status indication
Description
Features and Applications SOT-23 package surface mount LED lamp Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Status indication
Datasheet
Datasheet Summary
Powered by GS/AI

The AM23SYD-F is a Super Bright Yellow SMD LED from Kingbright Corporation, utilizing an AlGaInP chip on a GaAs substrate. It features a SOT-23 package designed for surface mounting, ensuring low power consumption and solid-state reliability with a long operational life. The LED has a typical forward voltage of 2V at 20mA and operates effectively within a temperature range of -40°C to +85°C. It has a peak wavelength of 590nm and a viewing angle of 140°, making it suitable for various applications including status indication. The product is RoHS compliant and comes in a reel of 2000 pieces, with a moisture sensitivity level of 3.

Datasheet Summary
Powered by GS/AI

The AM23SYD-F is a Super Bright Yellow SMD LED from Kingbright Corporation, utilizing an AlGaInP chip on a GaAs substrate. It features a SOT-23 package designed for surface mounting, ensuring low power consumption and solid-state reliability with a long operational life. The LED has a typical forward voltage of 2V at 20mA and operates effectively within a temperature range of -40°C to +85°C. It has a peak wavelength of 590nm and a viewing angle of 140°, making it suitable for various applications including status indication. The product is RoHS compliant and comes in a reel of 2000 pieces, with a moisture sensitivity level of 3.

Suppliers

Company
Product
Description
Supplier Links
SOT 23 YEL SMD LED - AM23SYD-F - Kingbright Corporation
City of Industry, CA, USA
SOT 23 YEL SMD LED
AM23SYD-F
SOT 23 YEL SMD LED AM23SYD-F
Features and Applications SOT-23 package surface mount LED lamp Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Status indication

Features and Applications

  • SOT-23 package surface mount LED lamp
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Status indication
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM23SYD-F
Standard LEDs - SMD AM23SYD-F
Standard LEDs - SMD YELLOW DIFFUSED

Standard LEDs - SMD YELLOW DIFFUSED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM23SYD-F AM23SYD-F
Product Name SOT 23 YEL SMD LED Standard LEDs - SMD
LED Package: SOT-23 SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .080" Coaxial
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 1416-L128-2780SA35A0DF1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details