Kingbright Corporation 1.6X0.8MM GRN SMD LED AP1608CGCK

Description
Features and Applications 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM GRN SMD LED - AP1608CGCK - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM GRN SMD LED
AP1608CGCK
1.6X0.8MM GRN SMD LED AP1608CGCK
Features and Applications 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors

Features and Applications

  • 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Status indication
  • Available in various colors
Supplier's Site Datasheet
Optics - LEDs - Light Pipes - AP1608CGCK - 983791-AP1608CGCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - AP1608CGCK
983791-AP1608CGCK
Optics - LEDs - Light Pipes - AP1608CGCK 983791-AP1608CGCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983791-AP1608CGCK Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant Schedule B: 8541402000

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983791-AP1608CGCK
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant
Schedule B: 8541402000

Buy Now

Technical Specifications

  Kingbright Corporation Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AP1608CGCK 983791-AP1608CGCK
Product Name 1.6X0.8MM GRN SMD LED Optics - LEDs - Light Pipes - AP1608CGCK
LED Package: 0603 LED Height-1.1mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.2X2.7MM ORANGE/GREEN SMD LED - APB3227SEKCGKC - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Orange; Green
Peak Wavelength 570 to 601 nm (5700 to 6010 Å)
View Details
3 suppliers