Kingbright Corporation 1.6X0.8MM GRN SMD LED AP1608SGC

Description
Features and Applications 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM GRN SMD LED - AP1608SGC - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM GRN SMD LED
AP1608SGC
1.6X0.8MM GRN SMD LED AP1608SGC
Features and Applications 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors

Features and Applications

  • 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Status indication
  • Available in various colors
Supplier's Site Datasheet
Hard To Find - AP1608SGC - 1145423-AP1608SGC - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP1608SGC
1145423-AP1608SGC
Hard To Find - AP1608SGC 1145423-AP1608SGC
Manufacturer: Kingbright Corporation Win Source Part Number: 1145423-AP1608SGC Family Name: AP1608SGC Manufacturer Homepage: www.us.kingbright.co m Alternative Parts (Cross-Reference): QTLP600C-AG; QTLP601CAGTR; QTLP601CAGTR_NL; 19-213/GHC-YP1Q2QY/3 T; Introduction Date: March 07, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Kingbright Corporation
Win Source Part Number: 1145423-AP1608SGC
Family Name: AP1608SGC
Manufacturer Homepage: www.us.kingbright.com
Alternative Parts (Cross-Reference): QTLP600C-AG; QTLP601CAGTR; QTLP601CAGTR_NL; 19-213/GHC-YP1Q2QY/3T;
Introduction Date: March 07, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
LED Indication - Discrete - 754-AP1608SGCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP1608SGCTR-ND
LED Indication - Discrete 754-AP1608SGCTR-ND
1.6X0.8MM (0603) GREEN SMD LED

1.6X0.8MM (0603) GREEN SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-AP1608SGCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP1608SGCDKR-ND
LED Indication - Discrete 754-AP1608SGCDKR-ND
1.6X0.8MM (0603) GREEN SMD LED

1.6X0.8MM (0603) GREEN SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-AP1608SGCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP1608SGCCT-ND
LED Indication - Discrete 754-AP1608SGCCT-ND
1.6X0.8MM (0603) GREEN SMD LED

1.6X0.8MM (0603) GREEN SMD LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AP1608SGC
Standard LEDs - SMD AP1608SGC
Standard LEDs - SMD GREEN WATER CLEAR

Standard LEDs - SMD GREEN WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AP1608SGC 1145423-AP1608SGC 754-AP1608SGCTR-ND AP1608SGC
Product Name 1.6X0.8MM GRN SMD LED Hard To Find - AP1608SGC LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 LED Height-1.1mm 0603 (1608 Metric)
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 120 degrees 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-4386-1-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
2 suppliers