Kingbright Corporation 2.2X1.4MM WARM WHITE SMD LED AA2214VR41S-W2-AMT

Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Datasheet
Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2X1.4MM WARM WHITE SMD LED - AA2214VR41S-W2-AMT - Kingbright Corporation
City of Industry, CA, USA
2.2X1.4MM WARM WHITE SMD LED
AA2214VR41S-W2-AMT
2.2X1.4MM WARM WHITE SMD LED AA2214VR41S-W2-AMT
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication

Features and Applications

  • Low power consumption
  • 2.2 x 1.4 x 1.3mm (LxWxH)
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for consumer applications
  • Suitable for general lighting applications
  • Ideal for backlighting
  • Illuminate icon
  • Status Indication
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AA2214VR41S-W2-AMT
Product Name 2.2X1.4MM WARM WHITE SMD LED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3.0X2.0MM YELLOW SMD LED - AA3021YS - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
3 suppliers