Kingbright Corporation 2.2X1.4MM ICE BLUE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.26) AA2214VRBXS/A-TR-AMT

Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Request a Quote Datasheet
Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2X1.4MM ICE BLUE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.26) - AA2214VRBXS/A-TR-AMT - Kingbright Corporation
City of Industry, CA, USA
2.2X1.4MM ICE BLUE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.26)
AA2214VRBXS/A-TR-AMT
2.2X1.4MM ICE BLUE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.26) AA2214VRBXS/A-TR-AMT
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication

Features and Applications

  • Low power consumption
  • 2.2 x 1.4 x 1.3mm (LxWxH)
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for consumer applications
  • Suitable for general lighting applications
  • Ideal for backlighting
  • Illuminate icon
  • Status Indication
Supplier's Site Datasheet
LED Indication - Discrete - 754-2173-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2173-2-ND
LED Indication - Discrete 754-2173-2-ND
Blue LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2173-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2173-6-ND
LED Indication - Discrete 754-2173-6-ND
Blue LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2173-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2173-1-ND
LED Indication - Discrete 754-2173-1-ND
Blue LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA2214VRBXS/A-TR-AMT
Standard LEDs - SMD AA2214VRBXS/A-TR-AMT
Standard LEDs - SMD 2214 SMD LED Ice Blue

Standard LEDs - SMD 2214 SMD LED Ice Blue

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA2214VRBXS/A-TR-AMT 754-2173-2-ND AA2214VRBXS/A-TR-AMT
Product Name 2.2X1.4MM ICE BLUE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.26) LED Indication - Discrete Standard LEDs - SMD
LED Type Blue Blue
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 1300 milliCandela 1300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details