Kingbright Corporation LED Indication - Discrete APA3010QBC/D

Description
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - APA3010QBC/D-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
APA3010QBC/D-ND
LED Indication - Discrete APA3010QBC/D-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number APA3010QBC/D-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-3080CA35000T1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers