Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 1210 (3225 Metric)
Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 1210 (3225 Metric)
Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 1210 (3225 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 754-2108-6-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 1210 (3225 Metric) |
| LED Type | Red; Green; Multi-Colored |
| Peak Wavelength | 515 to 645 nm (5150 to 6450 Å) |
| Viewing Angle | 100 degrees |