Kingbright Corporation 3.5X2.8MM WHITE SMD LED (TYP. CCT=6000K) AA3528VR41S-C1

Description
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)
Datasheet
Description
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5X2.8MM WHITE SMD LED (TYP. CCT=6000K) - AA3528VR41S-C1 - Kingbright Corporation
City of Industry, CA, USA
3.5X2.8MM WHITE SMD LED (TYP. CCT=6000K)
AA3528VR41S-C1
3.5X2.8MM WHITE SMD LED (TYP. CCT=6000K) AA3528VR41S-C1
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)

Features and Applications

  • Industry standard PLCC-2 package
  • 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED
  • Suitable for all SMT assembly and solder process
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Marker lights (e.g. Steps, exit ways, etc)
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AA3528VR41S-C1
Product Name 3.5X2.8MM WHITE SMD LED (TYP. CCT=6000K)
LED Package: PLCC White SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details