Kingbright Corporation LED Indication - Discrete APA2106SECK

Description
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1059-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1059-2-ND
LED Indication - Discrete 754-1059-2-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1059-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1059-1-ND
LED Indication - Discrete 754-1059-1-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1059-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1059-6-ND
LED Indication - Discrete 754-1059-6-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APA2106SECK
Standard LEDs - SMD APA2106SECK
Standard LEDs - SMD Spr Brt Orange 601nm Water Clear 250mcd

Standard LEDs - SMD Spr Brt Orange 601nm Water Clear 250mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1059-2-ND APA2106SECK
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ASCQFA60-B1112A2A305DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details