Kingbright Corporation 3.5X2.8MM WHITE/RED SMD LED AAA3528QWDSURKS

Description
Features and Applications Industry standard PLCC-4 package 3.5 x 2.8 x1.9mm (LxHxW) SMT LED Each color can be controlled separately Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc) Available in various color combinations
Datasheet
Description
Features and Applications Industry standard PLCC-4 package 3.5 x 2.8 x1.9mm (LxHxW) SMT LED Each color can be controlled separately Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc) Available in various color combinations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5X2.8MM WHITE/RED SMD LED - AAA3528QWDSURKS - Kingbright Corporation
City of Industry, CA, USA
3.5X2.8MM WHITE/RED SMD LED
AAA3528QWDSURKS
3.5X2.8MM WHITE/RED SMD LED AAA3528QWDSURKS
Features and Applications Industry standard PLCC-4 package 3.5 x 2.8 x1.9mm (LxHxW) SMT LED Each color can be controlled separately Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc) Available in various color combinations

Features and Applications

  • Industry standard PLCC-4 package
  • 3.5 x 2.8 x1.9mm (LxHxW) SMT LED
  • Each color can be controlled separately
  • Suitable for all SMT assembly and solder process
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Marker lights (e.g. Steps, exit ways, etc)
  • Available in various color combinations
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AAA3528QWDSURKS
Standard LEDs - SMD AAA3528QWDSURKS
Standard LEDs - SMD Red/White 320/600mcd 630nm 120 Deg

Standard LEDs - SMD Red/White 320/600mcd 630nm 120 Deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AAA3528QWDSURKS AAA3528QWDSURKS
Product Name 3.5X2.8MM WHITE/RED SMD LED Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details