Kingbright Corporation 2.2X1.4MM RED SMD LED AA2214SURSK

Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Request a Quote Datasheet
Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2X1.4MM RED SMD LED - AA2214SURSK - Kingbright Corporation
City of Industry, CA, USA
2.2X1.4MM RED SMD LED
AA2214SURSK
2.2X1.4MM RED SMD LED AA2214SURSK
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication

Features and Applications

  • Low power consumption
  • 2.2 x 1.4 x 1.3mm (LxWxH)
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for consumer applications
  • Suitable for general lighting applications
  • Ideal for backlighting
  • Illuminate icon
  • Status Indication
Supplier's Site Datasheet
LED Indication - Discrete - 754-1566-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1566-1-ND
LED Indication - Discrete 754-1566-1-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1566-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1566-6-ND
LED Indication - Discrete 754-1566-6-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1566-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1566-2-ND
LED Indication - Discrete 754-1566-2-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA2214SURSK
Standard LEDs - SMD AA2214SURSK
Standard LEDs - SMD Red 630nm 400mcd Water Clr 120 Deg

Standard LEDs - SMD Red 630nm 400mcd Water Clr 120 Deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA2214SURSK 754-1566-1-ND AA2214SURSK
Product Name 2.2X1.4MM RED SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC SMD-2.2X1.4mm 2-SMD, J-Lead
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 645 nm (6450 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Indication - Discrete - 846-SLR-343PG3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details