Kingbright Corporation 3.2X2.7MM RED/GREEN SMD LED APB3227SURKCGKC

Description
Features and Applications 3.2 x 2.7 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations
Request a Quote Datasheet
Description
Features and Applications 3.2 x 2.7 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X2.7MM RED/GREEN SMD LED - APB3227SURKCGKC - Kingbright Corporation
City of Industry, CA, USA
3.2X2.7MM RED/GREEN SMD LED
APB3227SURKCGKC
3.2X2.7MM RED/GREEN SMD LED APB3227SURKCGKC
Features and Applications 3.2 x 2.7 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations

Features and Applications

  • 3.2 x 2.7 x 1.1mm (LxWxH) SMT LED
  • Bi-color
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Status indication
  • Available in various color combinations
Supplier's Site Datasheet
LED Indication - Discrete - 754-1825-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1825-6-ND
LED Indication - Discrete 754-1825-6-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 1210 (3225 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1825-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1825-1-ND
LED Indication - Discrete 754-1825-1-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 1210 (3225 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1825-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1825-2-ND
LED Indication - Discrete 754-1825-2-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 1210 (3225 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1045562-APB3227SURKCGKC
Optoelectronics - LED Indication - Discrete 1045562-APB3227SURKCGKC
Win Source Part Number: 1045562-APB3227SURKC GKC Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 55mcd Green, 80mcd Red Voltage - Forward (Vf) (Typ): 2.1V Green, 1.95V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 570nm Green, 630nm Red Wavelength - Peak: 574nm Green, 645nm Red Height (Max): 1.10mm Package / Case: 1210 (3225 Metric) Supplier Device Package: SMD Dimension: 3.20mm L x 2.70mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 2.70mm Alternative Parts (Cross-Reference): APB3227SYKCGKC; SM1210BC-SR/HG; SM1210BC-A/G; SML-LX1210SRSGC-TR; SML-LX1210IGC-TR; SML-LX1210YGC-TRAPB- 3227SURKCGKC; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1825-1,754-1825- 2,754-1825-6,APB3227 SURKCGKC-ND Base Product Number: APB3227

Win Source Part Number: 1045562-APB3227SURKCGKC
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 55mcd Green, 80mcd Red
Voltage - Forward (Vf) (Typ): 2.1V Green, 1.95V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 570nm Green, 630nm Red
Wavelength - Peak: 574nm Green, 645nm Red
Height (Max): 1.10mm
Package / Case: 1210 (3225 Metric)
Supplier Device Package: SMD
Dimension: 3.20mm L x 2.70mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 2.70mm
Alternative Parts (Cross-Reference): APB3227SYKCGKC; SM1210BC-SR/HG; SM1210BC-A/G; SML-LX1210SRSGC-TR; SML-LX1210IGC-TR; SML-LX1210YGC-TRAPB-3227SURKCGKC;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1825-1,754-1825-2,754-1825-6,APB3227SURKCGKC-ND
Base Product Number: APB3227

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APB3227SURKCGKC
Standard LEDs - SMD APB3227SURKCGKC
Standard LEDs - SMD Hyper Red/Green 250/55MCD 630/570nm

Standard LEDs - SMD Hyper Red/Green 250/55MCD 630/570nm

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APB3227SURKCGKC 754-1825-6-ND 1045562-APB3227SURKCGKC APB3227SURKCGKC
Product Name 3.2X2.7MM RED/GREEN SMD LED LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED 1210 (3225 Metric)
LED Type Red; Green Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red
Peak Wavelength 570 to 630 nm (5700 to 6300 Å) 574 to 645 nm (5740 to 6450 Å) 570 nm (5700 Å)
Viewing Angle 100 degrees 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED White Lighting - 1416-L128-3595HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details