Kingbright Corporation 3.0X2.2MM YELLOW SMD LED AA3022YS-4.5SF

Description
Features and Applications 3.0 x 2.2 x 1.5mm (LxWxH) SMT LED White reflector to maximize reflection of light High efficiency & low power consumption Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for general lighting applications Status Indication
Datasheet
Description
Features and Applications 3.0 x 2.2 x 1.5mm (LxWxH) SMT LED White reflector to maximize reflection of light High efficiency & low power consumption Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for general lighting applications Status Indication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.2MM YELLOW SMD LED - AA3022YS-4.5SF - Kingbright Corporation
City of Industry, CA, USA
3.0X2.2MM YELLOW SMD LED
AA3022YS-4.5SF
3.0X2.2MM YELLOW SMD LED AA3022YS-4.5SF
Features and Applications 3.0 x 2.2 x 1.5mm (LxWxH) SMT LED White reflector to maximize reflection of light High efficiency & low power consumption Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for general lighting applications Status Indication

Features and Applications

  • 3.0 x 2.2 x 1.5mm (LxWxH) SMT LED
  • White reflector to maximize reflection of light
  • High efficiency & low power consumption
  • Package : 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for general lighting applications
  • Status Indication
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3022YS-4.5SF
Standard LEDs - SMD AA3022YS-4.5SF
Standard LEDs - SMD Yellow Water Clear 588nm 15mcd

Standard LEDs - SMD Yellow Water Clear 588nm 15mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA3022YS-4.5SF AA3022YS-4.5SF
Product Name 3.0X2.2MM YELLOW SMD LED Standard LEDs - SMD
LED Package: PLCC SMD-3.0X2.2mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-3090SA35AVDD5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details