Kingbright Corporation LED Indication - Discrete AM2520ZGCK09

Description
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2087-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2087-2-ND
LED Indication - Discrete 754-2087-2-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Z-Bend

Green 525nm LED Indication - Discrete 3.3V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 754-2087-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2087-1-ND
LED Indication - Discrete 754-2087-1-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Z-Bend

Green 525nm LED Indication - Discrete 3.3V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 754-2087-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2087-6-ND
LED Indication - Discrete 754-2087-6-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Z-Bend

Green 525nm LED Indication - Discrete 3.3V 2-SMD, Z-Bend

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-2087-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Z-Bend
LED Type Green
Peak Wavelength 515 nm (5150 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AAA3528SEEZGGVBDSCT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 630 nm (4650 to 6300 Å)
View Details