Kingbright Corporation LED Indication - Discrete AA3528LSECKT/J3

Description
Red 625nm LED Indication - Discrete 1.8V 2-PLCC
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 1.8V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2068-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2068-2-ND
LED Indication - Discrete 754-2068-2-ND
Red 625nm LED Indication - Discrete 1.8V 2-PLCC

Red 625nm LED Indication - Discrete 1.8V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2068-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2068-6-ND
LED Indication - Discrete 754-2068-6-ND
Red 625nm LED Indication - Discrete 1.8V 2-PLCC

Red 625nm LED Indication - Discrete 1.8V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2068-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2068-1-ND
LED Indication - Discrete 754-2068-1-ND
Red 625nm LED Indication - Discrete 1.8V 2-PLCC

Red 625nm LED Indication - Discrete 1.8V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528LSECKT/J3
Standard LEDs - SMD AA3528LSECKT/J3
Standard LEDs - SMD 3.5mmX2.8mm SMD LED LAMP RED

Standard LEDs - SMD 3.5mmX2.8mm SMD LED LAMP RED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2068-2-ND AA3528LSECKT/J3
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details