Kingbright Corporation 2.2X1.4MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) AA2214QWS/D-AMT

Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Datasheet
Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2X1.4MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA2214QWS/D-AMT - Kingbright Corporation
City of Industry, CA, USA
2.2X1.4MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
AA2214QWS/D-AMT
2.2X1.4MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) AA2214QWS/D-AMT
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication

Features and Applications

  • Low power consumption
  • 2.2 x 1.4 x 1.3mm (LxWxH)
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for consumer applications
  • Suitable for general lighting applications
  • Ideal for backlighting
  • Illuminate icon
  • Status Indication
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AA2214QWS/D-AMT
Product Name 2.2X1.4MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
LED Package: PLCC White SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3580CA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers