Kingbright Corporation LED Indication - Discrete AM27MGC09

Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1644-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1644-6-ND
LED Indication - Discrete 754-1644-6-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 754-1644-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1644-1-ND
LED Indication - Discrete 754-1644-1-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 754-1644-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1644-2-ND
LED Indication - Discrete 754-1644-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1644-6-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Z-Bend
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details