Kingbright Corporation 1.6X0.6MM BLUE SMD LED APA1606QBC/D

Description
Features and Applications Righ angle SMT LED 1.6 x 0.6 x 1.2mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet
Description
Features and Applications Righ angle SMT LED 1.6 x 0.6 x 1.2mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.6MM BLUE SMD LED - APA1606QBC/D - Kingbright Corporation
City of Industry, CA, USA
1.6X0.6MM BLUE SMD LED
APA1606QBC/D
1.6X0.6MM BLUE SMD LED APA1606QBC/D
Features and Applications Righ angle SMT LED 1.6 x 0.6 x 1.2mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors

Features and Applications

  • Righ angle SMT LED
  • 1.6 x 0.6 x 1.2mm
  • Wide viewing angle
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Edge Light
  • Available in various colors
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APA1606QBC/D
861519-APA1606QBC/D
LED Indication - Discrete - APA1606QBC/D 861519-APA1606QBC/D
Manufacturer: Kingbright Win Source Part Number: 861519-APA1606QBC/D Features: Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: APA1606 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1424-2, APA1606QBCD, 754-1424-1, 754-1424-6

Manufacturer: Kingbright
Win Source Part Number: 861519-APA1606QBC/D
Features: Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: APA1606
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1424-2, APA1606QBCD, 754-1424-1, 754-1424-6

Buy Now Datasheet
LED Indication - Discrete - 754-1424-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1424-1-ND
LED Indication - Discrete 754-1424-1-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1424-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1424-6-ND
LED Indication - Discrete 754-1424-6-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1424-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1424-2-ND
LED Indication - Discrete 754-1424-2-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APA1606QBC/D
Standard LEDs - SMD APA1606QBC/D
Standard LEDs - SMD Blue 470nm Water Clear 90mcd

Standard LEDs - SMD Blue 470nm Water Clear 90mcd

Buy Now Datasheet
1.6X0.6MM BLUE SMD LED, SMD LED, T&R - 70062794 - Allied Electronics, Inc.
Fort Worth, TX, USA
1.6X0.6MM BLUE SMD LED, SMD LED, T&R
70062794
1.6X0.6MM BLUE SMD LED, SMD LED, T&R 70062794
1.6X0.6MM BLUE SMD LED, SMD LED, T&R

1.6X0.6MM BLUE SMD LED, SMD LED, T&R

Supplier's Site

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APA1606QBC/D 861519-APA1606QBC/D 754-1424-1-ND APA1606QBC/D 70062794
Product Name 1.6X0.6MM BLUE SMD LED LED Indication - Discrete - APA1606QBC/D LED Indication - Discrete Standard LEDs - SMD 1.6X0.6MM BLUE SMD LED, SMD LED, T&R
LED Package: Right Angle-1.6X0.6mm 2-SMD, No Lead
LED Type Blue Blue Blue
Peak Wavelength 465 nm (4650 Å) 460 nm (4600 Å) 468 nm (4680 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 516-ASMD-FWG3-NPTD6DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details