Features and Applications
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Standard LEDs - SMD Orange Water Clear 601nm 400mcd
| Kingbright Corporation | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | AA3021SESK | 754-1521-6-ND | AA3021SESK |
| Product Name | 3.0X2.0MM ORANGE SMD LED | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | PLCC SMD-3.0X2.0mm | 2-SMD, J-Lead | |
| LED Type | Orange | Orange | |
| Peak Wavelength | 601 nm (6010 Å) | 610 nm (6100 Å) | |
| Viewing Angle | 125 degrees | 125 degrees |