Kingbright Corporation LED Indication - Discrete AA4040ZGCKT

Description
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2080-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2080-1-ND
LED Indication - Discrete 754-2080-1-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-2080-1-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 515 nm (5150 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225169 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Ultraviolet
Viewing Angle 25 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details