Kingbright Corporation LED Indication - Discrete APA2107LSECK/J4-PRV

Description
Orange 605nm LED Indication - Discrete 1.8V 2-SMD, No Lead
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.8V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1921-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1921-1-ND
LED Indication - Discrete 754-1921-1-ND
Orange 605nm LED Indication - Discrete 1.8V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 1.8V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1921-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1921-2-ND
LED Indication - Discrete 754-1921-2-ND
Orange 605nm LED Indication - Discrete 1.8V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 1.8V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1921-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1921-6-ND
LED Indication - Discrete 754-1921-6-ND
Orange 605nm LED Indication - Discrete 1.8V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 1.8V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APA2107LSECK/J4-PRV
Standard LEDs - SMD APA2107LSECK/J4-PRV
Standard LEDs - SMD 2.1X0.6MM RA. ORANGE SMD

Standard LEDs - SMD 2.1X0.6MM RA. ORANGE SMD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1921-1-ND APA2107LSECK/J4-PRV
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Color Lighting - 516-ASMT-MG00-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers
LED White Lighting - 1416-L128-2790EC3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers