Kingbright Corporation LED Indication - Discrete APA3010SECK

Description
LED ORANGE CLEAR SMD R/A
Request a Quote Datasheet
Description
LED ORANGE CLEAR SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1069-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1069-1-ND
LED Indication - Discrete 754-1069-1-ND
LED ORANGE CLEAR SMD R/A

LED ORANGE CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 754-1069-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1069-6-ND
LED Indication - Discrete 754-1069-6-ND
LED ORANGE CLEAR SMD R/A

LED ORANGE CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 754-1069-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1069-2-ND
LED Indication - Discrete 754-1069-2-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED 3X1MM 601NM ORN RA CHIP SMD - 432-APA3010SECK - Utmel Electronic Limited
Hong Kong, China
LED 3X1MM 601NM ORN RA CHIP SMD
432-APA3010SECK
LED 3X1MM 601NM ORN RA CHIP SMD 432-APA3010SECK
LED 3X1MM 601NM ORN RA CHIP SMD

LED 3X1MM 601NM ORN RA CHIP SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1069-1-ND 432-APA3010SECK
Product Name LED Indication - Discrete LED 3X1MM 601NM ORN RA CHIP SMD
LED Package: 2-SMD, No Lead 3.00mm Lx2.00mm W
LED Type Orange Orange; Orange
Peak Wavelength 610 nm (6100 Å) 610 nm (6100 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 250 milliCandela 250 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JN11-NUW01 - Broadcom Inc.
Specs
LED Type Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 165 degrees
View Details
LED White Lighting - 1416-L128-1880NA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 1800 K
View Details