Features and Applications
Manufacturer: Kingbright
Win Source Part Number: 1143440-AM2520MGC03
Packaging: Tape and Reel
Mounting Style: SMD
Color: Green
Configuration: Standard
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 800mcd
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm
Categories: Optoelectronics
Supplier Device Package: SMD
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
Manufacturer Homepage: www.us.kingbright.co
Manufacturer Package: 2-SMD, Gull Wing
Height (Maximum): 2.90mm
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Parts Dimension: 2.50mm L x 2.00mm W
Voltage - Forward (Vf): 2.1V
LED GREEN CLEAR SMD
LED GREEN CLEAR SMD
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing
Standard LEDs - SMD GREEN WATER CLEAR GULL WING LEADS
LED 574NM GRN CLR 2.5X2MM SMD GW
| Kingbright Corporation | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | AM2520MGC03 | 1143440-AM2520MGC03 | 754-AM2520MGC03CT-ND | AM2520MGC03 | 432-AM2520MGC03 |
| Product Name | 2.5X2.0MM GRN SMD LED GULL WING | LED Indication - Discrete - AM2520MGC03 | LED Indication - Discrete | Standard LEDs - SMD | LED 574NM GRN CLR 2.5X2MM SMD GW |
| LED Package: | Gull Wing | 2-SMD, Gull Wing | 2.50mm Lx2.00mm W | ||
| LED Type | Green | Green; Green | Green | Green; Green | |
| Peak Wavelength | 570 nm (5700 Å) | 570 nm (5700 Å) | 574 nm (5740 Å) | 574 nm (5740 Å) | |
| Viewing Angle | 20 degrees | 20 degrees | 20 degrees | 20 degrees | |
| Luminous Intensity | 800 milliCandela | 800 milliCandela | 800 milliCandela |