Features and Applications
Red 625nm LED Indication - Discrete 2.2V 2-PLCC
Red 625nm LED Indication - Discrete 2.2V 2-PLCC
Red 625nm LED Indication - Discrete 2.2V 2-PLCC
Standard LEDs - SMD 3.5 X 2.8 MM RED SMD LED
| Kingbright Corporation | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | AA3528SESK/J3 | 754-1771-1-ND | AA3528SESK/J3 |
| Product Name | 3.5X2.8MM RED SMD LED | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | PLCC SMD-3.5X2.8mm | 2-PLCC | |
| LED Type | Red | Red | |
| Peak Wavelength | 625 nm (6250 Å) | 640 nm (6400 Å) | |
| Viewing Angle | 120 degrees | 120 degrees |