Features and Applications
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend
Standard LEDs - SMD Green Water Clear 570nm 400mcd
| Kingbright Corporation | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | AM2520CGCK09 | 754-1407-2-ND | AM2520CGCK09 |
| Product Name | 2.5X2.0MM GRN SMD LED Z-BEND | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | Reverse Mount SMD LED | 2-SMD, Z-Bend | |
| LED Type | Green | Green | |
| Peak Wavelength | 570 nm (5700 Å) | 574 nm (5740 Å) | |
| Viewing Angle | 20 degrees | 20 degrees |