Kingbright Corporation 2MM SINGLE POS,YEL LED AM2520EJ/YD

Description
Features and Applications Through-Hole Top Emitting CBI with 1.8mm LED Black case enhances contrast Vibration and shock resistant UL Rating: 94V-0 Housing material: Type 6 Nylon RoHS compliant Status indication
Datasheet
Description
Features and Applications Through-Hole Top Emitting CBI with 1.8mm LED Black case enhances contrast Vibration and shock resistant UL Rating: 94V-0 Housing material: Type 6 Nylon RoHS compliant Status indication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM SINGLE POS,YEL LED - AM2520EJ/YD - Kingbright Corporation
City of Industry, CA, USA
2MM SINGLE POS,YEL LED
AM2520EJ/YD
2MM SINGLE POS,YEL LED AM2520EJ/YD
Features and Applications Through-Hole Top Emitting CBI with 1.8mm LED Black case enhances contrast Vibration and shock resistant UL Rating: 94V-0 Housing material: Type 6 Nylon RoHS compliant Status indication

Features and Applications

  • Through-Hole Top Emitting CBI with 1.8mm LED
  • Black case enhances contrast
  • Vibration and shock resistant
  • UL Rating: 94V-0
  • Housing material: Type 6 Nylon
  • RoHS compliant
  • Status indication
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AM2520EJ/YD
Product Name 2MM SINGLE POS,YEL LED
LED Package: Single-Level 1.8mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - XLUR61D-A-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details