Kingbright Corporation LED Indication - Discrete AA4040VRBXZ1S/A-2A

Description
Blue LED Indication - Discrete 3.3V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 3.3V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2177-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2177-2-ND
LED Indication - Discrete 754-2177-2-ND
Blue LED Indication - Discrete 3.3V 2-SMD, Boomerang

Blue LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-2177-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2177-6-ND
LED Indication - Discrete 754-2177-6-ND
Blue LED Indication - Discrete 3.3V 2-SMD, Boomerang

Blue LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-2177-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2177-1-ND
LED Indication - Discrete 754-2177-1-ND
Blue LED Indication - Discrete 3.3V 2-SMD, Boomerang

Blue LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA4040VRBXZ1S/A-2A
Standard LEDs - SMD AA4040VRBXZ1S/A-2A
Standard LEDs - SMD 4040 SMD LED Right Angle Blue

Standard LEDs - SMD 4040 SMD LED Right Angle Blue

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2177-2-ND AA4040VRBXZ1S/A-2A
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Boomerang
LED Type Blue
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
LEDs - 1682390 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.8 dia.x 5.4mm
LED Type Yellow; Green; Yellow-green
Peak Wavelength 563 nm (5630 Å)
View Details
4 suppliers