Kingbright Corporation 2.5X2.0MM RED SMD LED GULL WING AM2520SURCK03

Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet
Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X2.0MM RED SMD LED GULL WING - AM2520SURCK03 - Kingbright Corporation
City of Industry, CA, USA
2.5X2.0MM RED SMD LED GULL WING
AM2520SURCK03
2.5X2.0MM RED SMD LED GULL WING AM2520SURCK03
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)

Features and Applications

  • Subminiature package
  • Long life - solid state reliability
  • Moisture sensitivity level : level 3
  • Package : 1000pcs / reel
  • RoHS compliant
  • Status indication
  • Available with different leads (flat, gull-wing, yoke, and z-bend)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1418-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1418-2-ND
LED Indication - Discrete 754-1418-2-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Gull Wing

Red 630nm LED Indication - Discrete 1.95V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-1418-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1418-1-ND
LED Indication - Discrete 754-1418-1-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Gull Wing

Red 630nm LED Indication - Discrete 1.95V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-1418-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1418-6-ND
LED Indication - Discrete 754-1418-6-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Gull Wing

Red 630nm LED Indication - Discrete 1.95V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM2520SURCK03
Standard LEDs - SMD AM2520SURCK03
Standard LEDs - SMD HYPER RED WATER CLR

Standard LEDs - SMD HYPER RED WATER CLR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM2520SURCK03 754-1418-2-ND AM2520SURCK03
Product Name 2.5X2.0MM RED SMD LED GULL WING LED Indication - Discrete Standard LEDs - SMD
LED Package: Gull Wing 2-SMD, Gull Wing
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 645 nm (6450 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 1416-L128-4080SA35A00E1CT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details