Kingbright Corporation Optics - LEDs - Light Pipes - APA3010P3C APA3010P3C

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958707-APA3010P3C Wavelength: 940 nm Rise Time: 15 µs Fall Time: 15 µs Dark Current: 100 nA Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 100 mW Collector Emitter Breakdown Voltage: 30 V Collector Emitter Voltage (VCEO): 30 V Max Collector Current: 300 µA Collector Emitter Saturation Voltage: 800 mV
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958707-APA3010P3C Wavelength: 940 nm Rise Time: 15 µs Fall Time: 15 µs Dark Current: 100 nA Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 100 mW Collector Emitter Breakdown Voltage: 30 V Collector Emitter Voltage (VCEO): 30 V Max Collector Current: 300 µA Collector Emitter Saturation Voltage: 800 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - APA3010P3C - 958707-APA3010P3C - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - APA3010P3C
958707-APA3010P3C
Optics - LEDs - Light Pipes - APA3010P3C 958707-APA3010P3C
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958707-APA3010P3C Wavelength: 940 nm Rise Time: 15 µs Fall Time: 15 µs Dark Current: 100 nA Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 100 mW Collector Emitter Breakdown Voltage: 30 V Collector Emitter Voltage (VCEO): 30 V Max Collector Current: 300 µA Collector Emitter Saturation Voltage: 800 mV

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958707-APA3010P3C
Wavelength: 940 nm
Rise Time: 15 µs
Fall Time: 15 µs
Dark Current: 100 nA
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 100 mW
Collector Emitter Breakdown Voltage: 30 V
Collector Emitter Voltage (VCEO): 30 V
Max Collector Current: 300 µA
Collector Emitter Saturation Voltage: 800 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 958707-APA3010P3C
Product Name Optics - LEDs - Light Pipes - APA3010P3C
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
LED White Lighting - 1416-L128-4090EA3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers