Win Source Part Number: 983757-AA3528CGCKT09
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm
Height (Max): 2.10mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-AA3528CGCKT09CT,
Base Product Number: AA3528
Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Green 570nm LED Indication - Discrete 2.1V 2-PLCC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 983757-AA3528CGCKT09 | 754-AA3528CGCKT09DKR-ND |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete |
| LED Type | Green; Green | Green |
| Peak Wavelength | 570 nm (5700 Å) | 574 nm (5740 Å) |
| Viewing Angle | 120 degrees | 120 degrees |
| Forward Voltage | 2.1 volts | 2.1 volts |