Kingbright Corporation Optoelectronics - LED Indication - Discrete AA3528CGCK

Description
Win Source Part Number: 963898-AA3528CGCK Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Height (Max): 2.10mm Package / Case: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Alternative Parts (Cross-Reference): APA2106CGCK; APA1606CGCK; APG1608CGKC/T; SML-LX0805SYC-TR; SML-LX0402SYC-TR; VAOL-S6GT4AA-3528CGC K; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2067-6,754-2067- 2,754-2067-1 Base Product Number: AA3528
Request a Quote Datasheet
Description
Win Source Part Number: 963898-AA3528CGCK Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Height (Max): 2.10mm Package / Case: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Alternative Parts (Cross-Reference): APA2106CGCK; APA1606CGCK; APG1608CGKC/T; SML-LX0805SYC-TR; SML-LX0402SYC-TR; VAOL-S6GT4AA-3528CGC K; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2067-6,754-2067- 2,754-2067-1 Base Product Number: AA3528
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
963898-AA3528CGCK
Optoelectronics - LED Indication - Discrete 963898-AA3528CGCK
Win Source Part Number: 963898-AA3528CGCK Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Height (Max): 2.10mm Package / Case: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Alternative Parts (Cross-Reference): APA2106CGCK; APA1606CGCK; APG1608CGKC/T; SML-LX0805SYC-TR; SML-LX0402SYC-TR; VAOL-S6GT4AA-3528CGC K; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2067-6,754-2067- 2,754-2067-1 Base Product Number: AA3528

Win Source Part Number: 963898-AA3528CGCK
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm
Height (Max): 2.10mm
Package / Case: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Alternative Parts (Cross-Reference): APA2106CGCK; APA1606CGCK; APG1608CGKC/T; SML-LX0805SYC-TR; SML-LX0402SYC-TR; VAOL-S6GT4AA-3528CGCK;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-2067-6,754-2067-2,754-2067-1
Base Product Number: AA3528

Buy Now Datasheet
LED Indication - Discrete - 754-2067-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2067-6-ND
LED Indication - Discrete 754-2067-6-ND
Green 570nm LED Indication - Discrete 2.1V 2-PLCC

Green 570nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2067-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2067-2-ND
LED Indication - Discrete 754-2067-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-PLCC

Green 570nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2067-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2067-1-ND
LED Indication - Discrete 754-2067-1-ND
Green 570nm LED Indication - Discrete 2.1V 2-PLCC

Green 570nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528CGCK
Standard LEDs - SMD AA3528CGCK
Standard LEDs - SMD

Standard LEDs - SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 963898-AA3528CGCK 754-2067-6-ND AA3528CGCK
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Type Green; Green Green
Peak Wavelength 570 nm (5700 Å) 574 nm (5740 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-ASCQDR30-B2231R0R105TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
LED White Lighting - 1416-L128-2790CA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers