Kingbright Corporation 1.6X0.8MM YEL SMD LED AP1608SYCK

Description
Features and Applications 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM YEL SMD LED - AP1608SYCK - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM YEL SMD LED
AP1608SYCK
1.6X0.8MM YEL SMD LED AP1608SYCK
Features and Applications 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors

Features and Applications

  • 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Status indication
  • Available in various colors
Supplier's Site Datasheet
Optics - LEDs - Light Pipes - AP1608SYCK - 983793-AP1608SYCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - AP1608SYCK
983793-AP1608SYCK
Optics - LEDs - Light Pipes - AP1608SYCK 983793-AP1608SYCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983793-AP1608SYCK Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983793-AP1608SYCK
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Kingbright Corporation Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AP1608SYCK 983793-AP1608SYCK
Product Name 1.6X0.8MM YEL SMD LED Optics - LEDs - Light Pipes - AP1608SYCK
LED Package: 0603 LED Height-1.1mm
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 4000 K
Optical Power Output 980 milliwatts
Array Array
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details