Kingbright Corporation 3.0X2.5MM,RED/GRN SMD LED APB3025ESGC-F01

Description
Features and Applications 3.0 x 2.5 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations
Request a Quote Datasheet
Description
Features and Applications 3.0 x 2.5 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.5MM,RED/GRN SMD LED - APB3025ESGC-F01 - Kingbright Corporation
City of Industry, CA, USA
3.0X2.5MM,RED/GRN SMD LED
APB3025ESGC-F01
3.0X2.5MM,RED/GRN SMD LED APB3025ESGC-F01
Features and Applications 3.0 x 2.5 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations

Features and Applications

  • 3.0 x 2.5 x 1.1mm (LxWxH) SMT LED
  • Bi-color
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Status indication
  • Available in various color combinations
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1045560-APB3025ESGC-F01
Optoelectronics - LED Indication - Discrete 1045560-APB3025ESGC-F01
Win Source Part Number: 1045560-APB3025ESGC- F01 Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Green, 8mcd Red Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 568nm Green, 617nm Red Wavelength - Peak: 565nm Green, 627nm Red Height (Max): 1.10mm Package / Case: 4-SMD, No Lead Supplier Device Package: 4-SMD Dimension: 3.00mm L x 2.50mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 2.50mm Alternative Parts (Cross-Reference): APB3025YSGC-F01; APB3025EYC-F01; LG A67K-H2K1-24-Z; LS M67K-H2L1-1-Z; LS M67K-J2L1-1-ZAPB3025 ESGC-F01.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1645-6,754-1645- 2,APB3025ESGC-F01-ND ,754-1645-1 Base Product Number: APB3025

Win Source Part Number: 1045560-APB3025ESGC-F01
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 15mcd Green, 8mcd Red
Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 568nm Green, 617nm Red
Wavelength - Peak: 565nm Green, 627nm Red
Height (Max): 1.10mm
Package / Case: 4-SMD, No Lead
Supplier Device Package: 4-SMD
Dimension: 3.00mm L x 2.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 2.50mm
Alternative Parts (Cross-Reference): APB3025YSGC-F01; APB3025EYC-F01; LG A67K-H2K1-24-Z; LS M67K-H2L1-1-Z; LS M67K-J2L1-1-ZAPB3025ESGC-F01.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1645-6,754-1645-2,APB3025ESGC-F01-ND,754-1645-1
Base Product Number: APB3025

Buy Now Datasheet
LED Indication - Discrete - 754-1645-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1645-2-ND
LED Indication - Discrete 754-1645-2-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 4-SMD, No Lead

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1645-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1645-1-ND
LED Indication - Discrete 754-1645-1-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 4-SMD, No Lead

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1645-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1645-6-ND
LED Indication - Discrete 754-1645-6-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 4-SMD, No Lead

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 4-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APB3025ESGC-F01
Standard LEDs - SMD APB3025ESGC-F01
Standard LEDs - SMD RED/SPR BRT GREEN 625/568nm 12mcd

Standard LEDs - SMD RED/SPR BRT GREEN 625/568nm 12mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APB3025ESGC-F01 1045560-APB3025ESGC-F01 754-1645-2-ND APB3025ESGC-F01
Product Name 3.0X2.5MM,RED/GRN SMD LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED 4-SMD, No Lead
LED Type Red; Green Red; Green; Multi-Colored; Green, Red Red; Green; Multi-Colored
Peak Wavelength 568 to 617 nm (5680 to 6170 Å) 568 nm (5680 Å) 565 to 627 nm (5650 to 6270 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Color Lighting - 516-ASM6-SLD1-NST0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
View Details
LED White Lighting - 1416-L128-4070SA35A0DF1CT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details