Kingbright Corporation 2.5X2.0MM YEL SMD LED Z-BEND AM2520YC09

Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet
Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X2.0MM YEL SMD LED Z-BEND - AM2520YC09 - Kingbright Corporation
City of Industry, CA, USA
2.5X2.0MM YEL SMD LED Z-BEND
AM2520YC09
2.5X2.0MM YEL SMD LED Z-BEND AM2520YC09
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)

Features and Applications

  • Subminiature package
  • Long life - solid state reliability
  • Moisture sensitivity level : level 3
  • Package : 1000pcs / reel
  • RoHS compliant
  • Status indication
  • Available with different leads (flat, gull-wing, yoke, and z-bend)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1421-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1421-2-ND
LED Indication - Discrete 754-1421-2-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 754-1421-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1421-6-ND
LED Indication - Discrete 754-1421-6-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 754-1421-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1421-1-ND
LED Indication - Discrete 754-1421-1-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM2520YC09
Standard LEDs - SMD AM2520YC09
Standard LEDs - SMD Yellow 588nm Water Clear 50mcd

Standard LEDs - SMD Yellow 588nm Water Clear 50mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM2520YC09 754-1421-2-ND AM2520YC09
Product Name 2.5X2.0MM YEL SMD LED Z-BEND LED Indication - Discrete Standard LEDs - SMD
LED Package: Reverse Mount SMD LED 2-SMD, Z-Bend
LED Type Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details