Kingbright Corporation LED Indication - Discrete APA2106SECK/J4-PRV

Description
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1777-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1777-6-ND
LED Indication - Discrete 754-1777-6-ND
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1777-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1777-1-ND
LED Indication - Discrete 754-1777-1-ND
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1777-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1777-2-ND
LED Indication - Discrete 754-1777-2-ND
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APA2106SECK/J4-PRV
Standard LEDs - SMD APA2106SECK/J4-PRV
Standard LEDs - SMD 2.1 X 0.6 MM ORANGE SMD LED

Standard LEDs - SMD 2.1 X 0.6 MM ORANGE SMD LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1777-6-ND APA2106SECK/J4-PRV
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED; 3.5X2.8MM BLUE SMD LED, SMD LED, T&R - 70062764 - Allied Electronics, Inc.
Specs
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Luminous Intensity 200 milliCandela
View Details