Imada, Inc. Luminescent EL Display Digital Force Gauge,110 lbf ZTA-110

Description
Product Highlights Accuracy ± 0.2% F.S., ± 1 LSD Selectable Units lbf(ozf), kgf(gf) or Newtons Overload Capacity 200% of F.S. (Overload indicator flashes beyond 110% of F.S.) Power Rechargeable Ni-MH battery pack or AC adapter Battery Indicator Indicates three charge states high, med and low Memory Non-volatile, recall up to 1,000 data Setpoints Programmable high/low setpoints w/ color-coded LEDs & output signal Outputs Outputs USB (virtual COM^port), RS-232C, Digimatic and ± 2 VDC analog output Operating Temp. Operating Temp. 32° to 100°F (0° to 40°C) EL^electro luminescent display is highly visible in dark locations Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese Processes and transmits 2,000 data/sec. Color-coded LED indicators and output signal for Go/No Go testing Ergonomic design with non-slip grips, heavy duty metal construction Capacity up to 1,100 lbs (push/pull) Overload capacity 200% F.S. USB (virtual COM^port), RS-232C, Digimatic and Analog outputs 1,000 data memory for recall or download External switch display hold and clear Internal Ni-MH batteries or AC adapter Real time and peak mode (selectable) Overload alarm and output signal Display force and displacement data with Imada FA test stand Export gauge memory or save continuous data to USB^flash drives Each Unit Includes Full set of attachments ZT Logger data acquisition software USB^cable AC adapter/charger Calibration cert traceable to NIST Carrying case
Description
Product Highlights Accuracy ± 0.2% F.S., ± 1 LSD Selectable Units lbf(ozf), kgf(gf) or Newtons Overload Capacity 200% of F.S. (Overload indicator flashes beyond 110% of F.S.) Power Rechargeable Ni-MH battery pack or AC adapter Battery Indicator Indicates three charge states high, med and low Memory Non-volatile, recall up to 1,000 data Setpoints Programmable high/low setpoints w/ color-coded LEDs & output signal Outputs Outputs USB (virtual COM^port), RS-232C, Digimatic and ± 2 VDC analog output Operating Temp. Operating Temp. 32° to 100°F (0° to 40°C) EL^electro luminescent display is highly visible in dark locations Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese Processes and transmits 2,000 data/sec. Color-coded LED indicators and output signal for Go/No Go testing Ergonomic design with non-slip grips, heavy duty metal construction Capacity up to 1,100 lbs (push/pull) Overload capacity 200% F.S. USB (virtual COM^port), RS-232C, Digimatic and Analog outputs 1,000 data memory for recall or download External switch display hold and clear Internal Ni-MH batteries or AC adapter Real time and peak mode (selectable) Overload alarm and output signal Display force and displacement data with Imada FA test stand Export gauge memory or save continuous data to USB^flash drives Each Unit Includes Full set of attachments ZT Logger data acquisition software USB^cable AC adapter/charger Calibration cert traceable to NIST Carrying case

Suppliers

Company
Product
Description
Supplier Links
Luminescent EL Display Digital Force Gauge,110 lbf - ZTA-110 - Transcat, Inc.
Rochester, NY, USA
Luminescent EL Display Digital Force Gauge,110 lbf
ZTA-110
Luminescent EL Display Digital Force Gauge,110 lbf ZTA-110
Product Highlights Accuracy ± 0.2% F.S., ± 1 LSD Selectable Units lbf(ozf), kgf(gf) or Newtons Overload Capacity 200% of F.S. (Overload indicator flashes beyond 110% of F.S.) Power Rechargeable Ni-MH battery pack or AC adapter Battery Indicator Indicates three charge states high, med and low Memory Non-volatile, recall up to 1,000 data Setpoints Programmable high/low setpoints w/ color-coded LEDs & output signal Outputs Outputs USB (virtual COM^port), RS-232C, Digimatic and ± 2 VDC analog output Operating Temp. Operating Temp. 32° to 100°F (0° to 40°C) EL^electro luminescent display is highly visible in dark locations Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese Processes and transmits 2,000 data/sec. Color-coded LED indicators and output signal for Go/No Go testing Ergonomic design with non-slip grips, heavy duty metal construction Capacity up to 1,100 lbs (push/pull) Overload capacity 200% F.S. USB (virtual COM^port), RS-232C, Digimatic and Analog outputs 1,000 data memory for recall or download External switch display hold and clear Internal Ni-MH batteries or AC adapter Real time and peak mode (selectable) Overload alarm and output signal Display force and displacement data with Imada FA test stand Export gauge memory or save continuous data to USB^flash drives Each Unit Includes Full set of attachments ZT Logger data acquisition software USB^cable AC adapter/charger Calibration cert traceable to NIST Carrying case

Product Highlights

  • Accuracy ± 0.2% F.S., ± 1 LSD
  • Selectable Units lbf(ozf), kgf(gf) or Newtons
  • Overload Capacity 200% of F.S. (Overload indicator flashes beyond 110% of F.S.)
  • Power Rechargeable Ni-MH battery pack or AC adapter
  • Battery Indicator Indicates three charge states high, med and low
  • Memory Non-volatile, recall up to 1,000 data
  • Setpoints Programmable high/low setpoints w/ color-coded LEDs & output signal
  • Outputs Outputs USB (virtual COM^port), RS-232C, Digimatic and ± 2 VDC analog output
  • Operating Temp. Operating Temp. 32° to 100°F (0° to 40°C)
  • EL^electro luminescent display is highly visible in dark locations
  • Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese
  • Processes and transmits 2,000 data/sec.
  • Color-coded LED indicators and output signal for Go/No Go testing
  • Ergonomic design with non-slip grips, heavy duty metal construction
  • Capacity up to 1,100 lbs (push/pull)
  • Overload capacity 200% F.S.
  • USB (virtual COM^port), RS-232C, Digimatic and Analog outputs
  • 1,000 data memory for recall or download
  • External switch display hold and clear
  • Internal Ni-MH batteries or AC adapter
  • Real time and peak mode (selectable)
  • Overload alarm and output signal
  • Display force and displacement data with Imada FA test stand
  • Export gauge memory or save continuous data to USB^flash drives

Each Unit Includes

  • Full set of attachments
  • ZT Logger data acquisition software
  • USB^cable
  • AC adapter/charger
  • Calibration cert traceable to NIST
  • Carrying case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number ZTA-110
Product Name Luminescent EL Display Digital Force Gauge,110 lbf
Force Rating 110 lbs (49.89 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cells - FL025C - Strainsert
Specs
Force Rating 250 lbs (113 kg)
Force Measured Compression
Output Analog Voltage
View Details
Compression Load Cell - X-L11-D70 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K1-G0 - KZ-011-0400-80N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers