Imada, Inc. High Accuracy Mechanical Force Gauge,30lb PS-30

Description
Product Highlights Push/Pull Ergonomic, heavy-duty metal construction No batteries needed Intrinsically safe Capacity up to 100 lbf. Accuracy ±0.2% F.S. Overload capacity 165 lbf on all ranges Tare ring Real time and peak mode Each Unit Includes Full set of accessories Carrying case
Description
Product Highlights Push/Pull Ergonomic, heavy-duty metal construction No batteries needed Intrinsically safe Capacity up to 100 lbf. Accuracy ±0.2% F.S. Overload capacity 165 lbf on all ranges Tare ring Real time and peak mode Each Unit Includes Full set of accessories Carrying case

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Mechanical Force Gauge,30lb - PS-30 - Transcat, Inc.
Rochester, NY, USA
High Accuracy Mechanical Force Gauge,30lb
PS-30
High Accuracy Mechanical Force Gauge,30lb PS-30
Product Highlights Push/Pull Ergonomic, heavy-duty metal construction No batteries needed Intrinsically safe Capacity up to 100 lbf. Accuracy ±0.2% F.S. Overload capacity 165 lbf on all ranges Tare ring Real time and peak mode Each Unit Includes Full set of accessories Carrying case

Product Highlights

  • Push/Pull
  • Ergonomic, heavy-duty metal construction
  • No batteries needed
  • Intrinsically safe
  • Capacity up to 100 lbf.
  • Accuracy ±0.2% F.S.
  • Overload capacity 165 lbf on all ranges
  • Tare ring
  • Real time and peak mode

Each Unit Includes

  • Full set of accessories
  • Carrying case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number PS-30
Product Name High Accuracy Mechanical Force Gauge,30lb
Force Rating 30 lbs (13.61 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E1-K0-G0 - KZ-011-0400-80N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single Point load cell PW15PH C6MR 10kg - 1-PW15PHC6/10KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - 10209596-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Gauges - 7226947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details