Extech Digital Force Gauge 475044

Description
Product Highlights 5 digit LCD display with peak hold, push-button zero, and full function Tare Exclusive load cell measurement transducer 20 Kg, 44.1 lbs, and 196.1 Newtons push/pull measurement capacity Overrange, low battery, and advanced function indication ±0.5% basic accuracy Selectable fast/slow response and forward Optional test stand permits precise tension/compression analysis Reversible views from either end Each Unit Includes Complete with extension rod, carrying case, six 1.5V AA batteries, and the following adapters: flathead, hook, cone, and chisel
Datasheet
Description
Product Highlights 5 digit LCD display with peak hold, push-button zero, and full function Tare Exclusive load cell measurement transducer 20 Kg, 44.1 lbs, and 196.1 Newtons push/pull measurement capacity Overrange, low battery, and advanced function indication ±0.5% basic accuracy Selectable fast/slow response and forward Optional test stand permits precise tension/compression analysis Reversible views from either end Each Unit Includes Complete with extension rod, carrying case, six 1.5V AA batteries, and the following adapters: flathead, hook, cone, and chisel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge - 475044 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge
475044
Digital Force Gauge 475044
Product Highlights 5 digit LCD display with peak hold, push-button zero, and full function Tare Exclusive load cell measurement transducer 20 Kg, 44.1 lbs, and 196.1 Newtons push/pull measurement capacity Overrange, low battery, and advanced function indication ±0.5% basic accuracy Selectable fast/slow response and forward Optional test stand permits precise tension/compression analysis Reversible views from either end Each Unit Includes Complete with extension rod, carrying case, six 1.5V AA batteries, and the following adapters: flathead, hook, cone, and chisel

Product Highlights

  • 5 digit LCD display with peak hold, push-button zero, and full function Tare
  • Exclusive load cell measurement transducer
  • 20 Kg, 44.1 lbs, and 196.1 Newtons push/pull measurement capacity
  • Overrange, low battery, and advanced function indication
  • ±0.5% basic accuracy
  • Selectable fast/slow response and forward
  • Optional test stand permits precise tension/compression analysis
  • Reversible views from either end

Each Unit Includes

  • Complete with extension rod, carrying case, six 1.5V AA batteries, and the following adapters: flathead, hook, cone, and chisel
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number 475044
Product Name Digital Force Gauge
Device Gauge / Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E1-K0-G0 - KZ-011-0400-50N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Introduction washers for KMR+/60KN - 1-KMRW/60KN - Hottinger Brüel & Kjær A/S
Specs
Device Sensor Element / Chip
View Details
Sensors Pressure, Force, Torque - 20000979-00 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Gauges - 559795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details