AMETEK Sensors, Test & Calibration Digital Force Gauge w/RS232 Cable,25 x0.01lbf DFE2-025

Description
Product Highlights Capacities from 2 lbf (10 N) to 500 lbf (2500 N) Selectable Units of Measurement - ozf, gf, lbf, kgf and N Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Embedded SPC, Overload History Integral Load Cell - Better than 0.25% FS Accuracy, Mechanical Overload Protection to 150% FS Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data Compact, easy-to-use force gauge for economy applications 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual
Datasheet
Description
Product Highlights Capacities from 2 lbf (10 N) to 500 lbf (2500 N) Selectable Units of Measurement - ozf, gf, lbf, kgf and N Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Embedded SPC, Overload History Integral Load Cell - Better than 0.25% FS Accuracy, Mechanical Overload Protection to 150% FS Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data Compact, easy-to-use force gauge for economy applications 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge w/RS232 Cable,25 x0.01lbf - DFE2-025 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge w/RS232 Cable,25 x0.01lbf
DFE2-025
Digital Force Gauge w/RS232 Cable,25 x0.01lbf DFE2-025
Product Highlights Capacities from 2 lbf (10 N) to 500 lbf (2500 N) Selectable Units of Measurement - ozf, gf, lbf, kgf and N Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Embedded SPC, Overload History Integral Load Cell - Better than 0.25% FS Accuracy, Mechanical Overload Protection to 150% FS Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data Compact, easy-to-use force gauge for economy applications 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual

Product Highlights

  • Capacities from 2 lbf (10 N) to 500 lbf (2500 N)
  • Selectable Units of Measurement - ozf, gf, lbf, kgf and N
  • Normal and Peak Operating Modes
  • Advanced Functions - Load Limits, Pass/Fail, Embedded SPC, Overload History
  • Integral Load Cell - Better than 0.25% FS Accuracy, Mechanical Overload Protection to 150% FS
  • Simple User Interface
  • Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese
  • NIST Calibration with Data
  • Compact, easy-to-use force gauge for economy applications
  • 1 Year Warranty

Each Unit Includes

  • Force Gauge
  • Traceable Certification
  • Rechargeable Batteries
  • RS232 Cable
  • Flat Tip
  • Hook
  • Chisel Point Tip
  • Notch Tip
  • Extension Rod
  • Battery Charger
  • Carrying Case
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number DFE2-025
Product Name Digital Force Gauge w/RS232 Cable,25 x0.01lbf
Force Rating 25 lbs (11.34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20009605-22 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force Gauges - 1113689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232, usb
Device Gauge / Indicator
View Details