Imada, Inc. Standard Digital Force Gauge, 44lbf DS2-44

Description
Product Highlights Pounds/Ounces 44.00 (0.01 lbf) Kilograms/Grams 20.00 (0.01 kgf) Newtons 200.0 (0.1 N) Simple operation, easy-to-use, accurate Large easy-to-read LCD display Ergonomic, durable, heavy-duty metal construction Push-button selectable lbf, kgf, and Newton units RS-232C, Digimatic and analog outputs Programmable High/Low setpoints with LCD indicators Overload capacity 200% F.S. Overload alarm, display flashes at overload limit Low battery icon Runs on internal NI-MH batteries or AC adapter Selectable real time or peak mode operation Push-button tare function n Reversible display Accuracy ± 0.2% F.S., ± 1 LSD Selectable Units lbf(ozf), kgf(gf) or Newtons Overload Capacity 200% of F.S. (Overload indicator flashes beyond 110% of F.S.) Data processing speed 1,000 data/second (30 data/second rate selectable) Display Update 10 times/second Power Rechargeable Ni-MH battery pack or AC adapter Battery Indicator Display flashes battery icon when battery is low CPU 8-bit CMOS Setpoints Programmable high/low setpoints with LCD indicators Outputs RS-232C, Digimatic and ±1 VDC analog output Operating Temp. 32° to 100°F (0° to 40°C) Each Unit Includes Six attachments AC charger/adapter Carrying case
Description
Product Highlights Pounds/Ounces 44.00 (0.01 lbf) Kilograms/Grams 20.00 (0.01 kgf) Newtons 200.0 (0.1 N) Simple operation, easy-to-use, accurate Large easy-to-read LCD display Ergonomic, durable, heavy-duty metal construction Push-button selectable lbf, kgf, and Newton units RS-232C, Digimatic and analog outputs Programmable High/Low setpoints with LCD indicators Overload capacity 200% F.S. Overload alarm, display flashes at overload limit Low battery icon Runs on internal NI-MH batteries or AC adapter Selectable real time or peak mode operation Push-button tare function n Reversible display Accuracy ± 0.2% F.S., ± 1 LSD Selectable Units lbf(ozf), kgf(gf) or Newtons Overload Capacity 200% of F.S. (Overload indicator flashes beyond 110% of F.S.) Data processing speed 1,000 data/second (30 data/second rate selectable) Display Update 10 times/second Power Rechargeable Ni-MH battery pack or AC adapter Battery Indicator Display flashes battery icon when battery is low CPU 8-bit CMOS Setpoints Programmable high/low setpoints with LCD indicators Outputs RS-232C, Digimatic and ±1 VDC analog output Operating Temp. 32° to 100°F (0° to 40°C) Each Unit Includes Six attachments AC charger/adapter Carrying case

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
Standard Digital Force Gauge, 44lbf
DS2-44
Standard Digital Force Gauge, 44lbf DS2-44
Product Highlights Pounds/Ounces 44.00 (0.01 lbf) Kilograms/Grams 20.00 (0.01 kgf) Newtons 200.0 (0.1 N) Simple operation, easy-to-use, accurate Large easy-to-read LCD display Ergonomic, durable, heavy-duty metal construction Push-button selectable lbf, kgf, and Newton units RS-232C, Digimatic and analog outputs Programmable High/Low setpoints with LCD indicators Overload capacity 200% F.S. Overload alarm, display flashes at overload limit Low battery icon Runs on internal NI-MH batteries or AC adapter Selectable real time or peak mode operation Push-button tare function n Reversible display Accuracy ± 0.2% F.S., ± 1 LSD Selectable Units lbf(ozf), kgf(gf) or Newtons Overload Capacity 200% of F.S. (Overload indicator flashes beyond 110% of F.S.) Data processing speed 1,000 data/second (30 data/second rate selectable) Display Update 10 times/second Power Rechargeable Ni-MH battery pack or AC adapter Battery Indicator Display flashes battery icon when battery is low CPU 8-bit CMOS Setpoints Programmable high/low setpoints with LCD indicators Outputs RS-232C, Digimatic and ±1 VDC analog output Operating Temp. 32° to 100°F (0° to 40°C) Each Unit Includes Six attachments AC charger/adapter Carrying case

Product Highlights

  • Pounds/Ounces 44.00 (0.01 lbf)
  • Kilograms/Grams 20.00 (0.01 kgf)
  • Newtons 200.0 (0.1 N)
  • Simple operation, easy-to-use, accurate
  • Large easy-to-read LCD display
  • Ergonomic, durable, heavy-duty metal construction
  • Push-button selectable lbf, kgf, and Newton units
  • RS-232C, Digimatic and analog outputs
  • Programmable High/Low setpoints with LCD indicators
  • Overload capacity 200% F.S.
  • Overload alarm, display flashes at overload limit
  • Low battery icon
  • Runs on internal NI-MH batteries or AC adapter
  • Selectable real time or peak mode operation
  • Push-button tare function n Reversible display
  • Accuracy ± 0.2% F.S., ± 1 LSD
  • Selectable Units lbf(ozf), kgf(gf) or Newtons
  • Overload Capacity 200% of F.S. (Overload indicator flashes beyond 110% of F.S.)
  • Data processing speed 1,000 data/second (30 data/second rate selectable)
  • Display Update 10 times/second
  • Power Rechargeable Ni-MH battery pack or AC adapter
  • Battery Indicator Display flashes battery icon when battery is low
  • CPU 8-bit CMOS
  • Setpoints Programmable high/low setpoints with LCD indicators
  • Outputs RS-232C, Digimatic and ±1 VDC analog output
  • Operating Temp. 32° to 100°F (0° to 40°C)

Each Unit Includes

  • Six attachments
  • AC charger/adapter
  • Carrying case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number DS2-44
Product Name Standard Digital Force Gauge, 44lbf
Force Rating 44 lbs (19.95 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K1-G0 - KZ-011-0400-200N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW16AC3/500kg - 1-PW16AC3/500KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1102 lbs (500 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - 10214578-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Gauges - 1925885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details