SEALS USA, Inc. Advanced Digital Force Gauge w/ USB/RS232 Analog Data O/P,1lb. FGV-1XY

Description
Product Highlights New DART 2.0! 1000 Hz Sample Rate High Accuracy (0.2%) USB/RS-232/Analog Outputs Reversible Keypad and Display Variable display rate 0.5 Lb to 200 Lb Capacities 200% Overload Capacity Rugged Die Cast Aluminum Construction Selectable Auto-Shut Off Small Size On Board Statistics Expanded Memory Built In Hi-Lo Comparator Each Unit Includes Metric to English Threaded Adapter for Mounting Fixtures AC Adapter/Charger Carrying Case Hook Flad Head Hanger Chisel Cone Head Notched Head Extension Rod USB Cable
Datasheet
Description
Product Highlights New DART 2.0! 1000 Hz Sample Rate High Accuracy (0.2%) USB/RS-232/Analog Outputs Reversible Keypad and Display Variable display rate 0.5 Lb to 200 Lb Capacities 200% Overload Capacity Rugged Die Cast Aluminum Construction Selectable Auto-Shut Off Small Size On Board Statistics Expanded Memory Built In Hi-Lo Comparator Each Unit Includes Metric to English Threaded Adapter for Mounting Fixtures AC Adapter/Charger Carrying Case Hook Flad Head Hanger Chisel Cone Head Notched Head Extension Rod USB Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced Digital Force Gauge w/ USB/RS232 Analog Data O/P,1lb. - FGV-1XY - Transcat, Inc.
Rochester, NY, USA
Advanced Digital Force Gauge w/ USB/RS232 Analog Data O/P,1lb.
FGV-1XY
Advanced Digital Force Gauge w/ USB/RS232 Analog Data O/P,1lb. FGV-1XY
Product Highlights New DART 2.0! 1000 Hz Sample Rate High Accuracy (0.2%) USB/RS-232/Analog Outputs Reversible Keypad and Display Variable display rate 0.5 Lb to 200 Lb Capacities 200% Overload Capacity Rugged Die Cast Aluminum Construction Selectable Auto-Shut Off Small Size On Board Statistics Expanded Memory Built In Hi-Lo Comparator Each Unit Includes Metric to English Threaded Adapter for Mounting Fixtures AC Adapter/Charger Carrying Case Hook Flad Head Hanger Chisel Cone Head Notched Head Extension Rod USB Cable

Product Highlights

  • New DART 2.0!
  • 1000 Hz Sample Rate
  • High Accuracy (0.2%)
  • USB/RS-232/Analog Outputs
  • Reversible Keypad and Display
  • Variable display rate
  • 0.5 Lb to 200 Lb Capacities
  • 200% Overload Capacity
  • Rugged Die Cast Aluminum Construction
  • Selectable Auto-Shut Off
  • Small Size
  • On Board Statistics
  • Expanded Memory
  • Built In Hi-Lo Comparator

Each Unit Includes

  • Metric to English Threaded Adapter for Mounting Fixtures
  • AC Adapter/Charger
  • Carrying Case
  • Hook
  • Flad Head
  • Hanger
  • Chisel
  • Cone Head
  • Notched Head
  • Extension Rod
  • USB Cable
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number FGV-1XY
Product Name Advanced Digital Force Gauge w/ USB/RS232 Analog Data O/P,1lb.
Force Rating 1 lbs (0.4535 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20031887-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
MEMS Force Sensor - FT-7600 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
PLATED STEEL PRESSURE SENSOR, 0-653PSIA - 2CP50-71-1 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E2-K1-G0 - KZ-011-0400-80N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers