SEALS USA, Inc. 20lb Capacity Digital Force Gauge FGE-20XY

Description
Product Highlights 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results Ideal for strict tolerances with its high accuracy +/-0.2% F.S. Measure and record compression and tension tests- permits true “push-pull&rdq uo; testing Real time or Peak Hold mode easily selectable with a single button push 180° Reversible display and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand 1 million operation load cell with superior overload protection provides a long-life, damage free product Rugged, ergonomic die cast aluminum construction allows usage on production floor Variable display response rate aids viewing readings Flexible user preference with one button selection of engineering units Dual power capable with rechargeable battery or AC line voltage CE Mark & RoHS Approval Each Unit Includes AC adapter/charger Carrying case Hook Chisel Flat head Notched head Hanger Cone head Metric to inch thread adapter Extension rod
Description
Product Highlights 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results Ideal for strict tolerances with its high accuracy +/-0.2% F.S. Measure and record compression and tension tests- permits true “push-pull&rdq uo; testing Real time or Peak Hold mode easily selectable with a single button push 180° Reversible display and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand 1 million operation load cell with superior overload protection provides a long-life, damage free product Rugged, ergonomic die cast aluminum construction allows usage on production floor Variable display response rate aids viewing readings Flexible user preference with one button selection of engineering units Dual power capable with rechargeable battery or AC line voltage CE Mark & RoHS Approval Each Unit Includes AC adapter/charger Carrying case Hook Chisel Flat head Notched head Hanger Cone head Metric to inch thread adapter Extension rod

Suppliers

Company
Product
Description
Supplier Links
20lb Capacity Digital Force Gauge - FGE-20XY - Transcat, Inc.
Rochester, NY, USA
20lb Capacity Digital Force Gauge
FGE-20XY
20lb Capacity Digital Force Gauge FGE-20XY
Product Highlights 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results Ideal for strict tolerances with its high accuracy +/-0.2% F.S. Measure and record compression and tension tests- permits true “push-pull&rdq uo; testing Real time or Peak Hold mode easily selectable with a single button push 180° Reversible display and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand 1 million operation load cell with superior overload protection provides a long-life, damage free product Rugged, ergonomic die cast aluminum construction allows usage on production floor Variable display response rate aids viewing readings Flexible user preference with one button selection of engineering units Dual power capable with rechargeable battery or AC line voltage CE Mark & RoHS Approval Each Unit Includes AC adapter/charger Carrying case Hook Chisel Flat head Notched head Hanger Cone head Metric to inch thread adapter Extension rod

Product Highlights

  • 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results
  • Ideal for strict tolerances with its high accuracy +/-0.2% F.S.
  • Measure and record compression and tension tests- permits true “push-pull” testing
  • Real time or Peak Hold mode easily selectable with a single button push
  • 180° Reversible display and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand
  • 1 million operation load cell with superior overload protection provides a long-life, damage free product
  • Rugged, ergonomic die cast aluminum construction allows usage on production floor
  • Variable display response rate aids viewing readings
  • Flexible user preference with one button selection of engineering units
  • Dual power capable with rechargeable battery or AC line voltage
  • CE Mark & RoHS Approval

Each Unit Includes

  • AC adapter/charger
  • Carrying case
  • Hook
  • Chisel
  • Flat head
  • Notched head
  • Hanger
  • Cone head
  • Metric to inch thread adapter
  • Extension rod
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number FGE-20XY
Product Name 20lb Capacity Digital Force Gauge
Force Rating 20 lbs (9.07 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 20WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
3-axis Force Sensor - X-3A-D30-C - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Sensor Element / Chip
Technology Strain Gauge
Features Triaxial Measurement; Temperature Compensated
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers