Imada, Inc. Standard Mechanical Force Gauge 200lbf ESH-200

Description
Product Highlights Capacity/Resolution: 200 lb./2 lb. ±0.5% F.S. Accuracy Real Time & Peak Modes, Tare Ring Intrinsically Safe Rugged Design & Construction for Heavy-Duty Use Self Powered, No Batteries Needed Includes Accessory Set & Carrying Case Each Unit Includes Carrying Case Standard Attachments (Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, Extension Shaft, Knurled Handles, Installation Hardware)
Datasheet
Description
Product Highlights Capacity/Resolution: 200 lb./2 lb. ±0.5% F.S. Accuracy Real Time & Peak Modes, Tare Ring Intrinsically Safe Rugged Design & Construction for Heavy-Duty Use Self Powered, No Batteries Needed Includes Accessory Set & Carrying Case Each Unit Includes Carrying Case Standard Attachments (Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, Extension Shaft, Knurled Handles, Installation Hardware)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Mechanical Force Gauge 200lbf - ESH-200 - Transcat, Inc.
Rochester, NY, USA
Standard Mechanical Force Gauge 200lbf
ESH-200
Standard Mechanical Force Gauge 200lbf ESH-200
Product Highlights Capacity/Resolution: 200 lb./2 lb. ±0.5% F.S. Accuracy Real Time & Peak Modes, Tare Ring Intrinsically Safe Rugged Design & Construction for Heavy-Duty Use Self Powered, No Batteries Needed Includes Accessory Set & Carrying Case Each Unit Includes Carrying Case Standard Attachments (Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, Extension Shaft, Knurled Handles, Installation Hardware)

Product Highlights

  • Capacity/Resolution: 200 lb./2 lb.
  • ±0.5% F.S. Accuracy
  • Real Time & Peak Modes, Tare Ring
  • Intrinsically Safe
  • Rugged Design & Construction for Heavy-Duty Use
  • Self Powered, No Batteries Needed
  • Includes Accessory Set & Carrying Case

Each Unit Includes

  • Carrying Case
  • Standard Attachments (Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, Extension Shaft, Knurled Handles, Installation Hardware)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number ESH-200
Product Name Standard Mechanical Force Gauge 200lbf
Force Rating 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E2-K1-G1 - KZ-011-0400-80N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
IEPE Force Sensor - 1022V - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Output IEPE / CCLD
Device Sensor Element / Chip
View Details
Force Sensors - 20023329-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Gauges - 432211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.0882 to 0.6614 lbs (0.0400 to 0.2999 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details