Imada, Inc. Digital Force Gauge,Button Sensor,Advanced Performance ZTA-LM-11

Description
Product Highlights Accuracy: 0.2% F.S., 1 LSD Selectable Units: lbf(ozf), kgf(gf) or Newtons Overload Capacity: 200% of F.S. (Overload indicator flashes beyond 110% of F.S.) Power: Rechargeable Ni-MH battery pack or AC adapter Battery Indicator: Indicates three charge states high, med, and low Memory: Non-volative, recall up to 1,000 data Setpoints: Programmable high/low setpoints w/ color-coded LEDs & output signal Outputs: Outputs USB (virtual COM port), RS-232C, Digimatic and 2 VDC analog output Operating Temperature: 32 to 100 F (0 to 40 C) Warranty: 2 Years Electroluminescent display (ELD) is highly visible in dark locations USB (virtual COMport), RS-232C, Digimatic and Analog outputs Processes and transmits 2,000 data/sec Internal Ni-MH batteries or AC adapter Ergonomic design with non-slip grips, heavy duty metal construction Real time and peak mode (selectable) Overload capacity 200% F.S. Overload alarm and output signal Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese lbf, kgf, and N units are selectable Color-coded LED indicators and output signal for Go/No Go testing Export gauge memory or save continuous data to USBflash drives (ZTA Models only) Display force and displacement data with FA test stand (ZTA Models only) External switch display hold and clear
Description
Product Highlights Accuracy: 0.2% F.S., 1 LSD Selectable Units: lbf(ozf), kgf(gf) or Newtons Overload Capacity: 200% of F.S. (Overload indicator flashes beyond 110% of F.S.) Power: Rechargeable Ni-MH battery pack or AC adapter Battery Indicator: Indicates three charge states high, med, and low Memory: Non-volative, recall up to 1,000 data Setpoints: Programmable high/low setpoints w/ color-coded LEDs & output signal Outputs: Outputs USB (virtual COM port), RS-232C, Digimatic and 2 VDC analog output Operating Temperature: 32 to 100 F (0 to 40 C) Warranty: 2 Years Electroluminescent display (ELD) is highly visible in dark locations USB (virtual COMport), RS-232C, Digimatic and Analog outputs Processes and transmits 2,000 data/sec Internal Ni-MH batteries or AC adapter Ergonomic design with non-slip grips, heavy duty metal construction Real time and peak mode (selectable) Overload capacity 200% F.S. Overload alarm and output signal Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese lbf, kgf, and N units are selectable Color-coded LED indicators and output signal for Go/No Go testing Export gauge memory or save continuous data to USBflash drives (ZTA Models only) Display force and displacement data with FA test stand (ZTA Models only) External switch display hold and clear

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge,Button Sensor,Advanced Performance - ZTA-LM-11 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge,Button Sensor,Advanced Performance
ZTA-LM-11
Digital Force Gauge,Button Sensor,Advanced Performance ZTA-LM-11
Product Highlights Accuracy: 0.2% F.S., 1 LSD Selectable Units: lbf(ozf), kgf(gf) or Newtons Overload Capacity: 200% of F.S. (Overload indicator flashes beyond 110% of F.S.) Power: Rechargeable Ni-MH battery pack or AC adapter Battery Indicator: Indicates three charge states high, med, and low Memory: Non-volative, recall up to 1,000 data Setpoints: Programmable high/low setpoints w/ color-coded LEDs & output signal Outputs: Outputs USB (virtual COM port), RS-232C, Digimatic and 2 VDC analog output Operating Temperature: 32 to 100 F (0 to 40 C) Warranty: 2 Years Electroluminescent display (ELD) is highly visible in dark locations USB (virtual COMport), RS-232C, Digimatic and Analog outputs Processes and transmits 2,000 data/sec Internal Ni-MH batteries or AC adapter Ergonomic design with non-slip grips, heavy duty metal construction Real time and peak mode (selectable) Overload capacity 200% F.S. Overload alarm and output signal Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese lbf, kgf, and N units are selectable Color-coded LED indicators and output signal for Go/No Go testing Export gauge memory or save continuous data to USBflash drives (ZTA Models only) Display force and displacement data with FA test stand (ZTA Models only) External switch display hold and clear

Product Highlights

  • Accuracy: 0.2% F.S., 1 LSD
  • Selectable Units: lbf(ozf), kgf(gf) or Newtons
  • Overload Capacity: 200% of F.S. (Overload indicator flashes beyond 110% of F.S.)
  • Power: Rechargeable Ni-MH battery pack or AC adapter
  • Battery Indicator: Indicates three charge states high, med, and low
  • Memory: Non-volative, recall up to 1,000 data
  • Setpoints: Programmable high/low setpoints w/ color-coded LEDs & output signal
  • Outputs: Outputs USB (virtual COM port), RS-232C, Digimatic and 2 VDC analog output
  • Operating Temperature: 32 to 100 F (0 to 40 C)
  • Warranty: 2 Years
  • Electroluminescent display (ELD) is highly visible in dark locations
  • USB (virtual COMport), RS-232C, Digimatic and Analog outputs
  • Processes and transmits 2,000 data/sec
  • Internal Ni-MH batteries or AC adapter
  • Ergonomic design with non-slip grips, heavy duty metal construction
  • Real time and peak mode (selectable)
  • Overload capacity 200% F.S.
  • Overload alarm and output signal
  • Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese
  • lbf, kgf, and N units are selectable
  • Color-coded LED indicators and output signal for Go/No Go testing
  • Export gauge memory or save continuous data to USBflash drives (ZTA Models only)
  • Display force and displacement data with FA test stand (ZTA Models only)
  • External switch display hold and clear
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number ZTA-LM-11
Product Name Digital Force Gauge,Button Sensor,Advanced Performance
Accuracy 0.20 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Economical Single Point Bending Beam Load Cell - ESP Series - Transducer Techniques, LLC
Specs
Force Rating 6 to 35 lbs (2.72 to 15.87 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K1-G0 - KZ-011-0400-200N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
MR04-100 - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N, #4-40 - MR04-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Compression
Package Miniature
View Details