Mark-10 Corporation Motorized Test Stand, 1,500 lbF with force gauge mount, 110V ESM1500SFG

Description
Product Highlights ESM1500SFG single-column force tester is a highly configurable solution for tension and compression measurement applications, with a capacity of of 1,500 lbF (6.7 kN), respectively. With generous travel and clearance, it is suitable for break testing, cycling, limit testing to a load or distance, loadholding, elongation testing, tensile testing, compression testing, and more. Satisfy various test methods through an intuitive menu with selectable test parameters, such as speed, number of cycles, etc. Up to 50 profiles may be saved and password protected. Crosshead positioning for sample setup is a breeze with available FollowMe®. Using your hand as your guide, push and pull on the load to move the crosshead at a dynamically variable speed. This stand features a unique modular controller function platform. Functions such as travel measurement, cycling, etc. are offered individually, accommodating a wide range of budgets and applications. Collect force and travel data, plot and analyze results, and control test stand motion via MESUR®gauge Plus software. Or, fully control the stand by a PC through a custom application. Broad force range and clearance dimensions Compatible with load cells and force gauges USB output of force vs. time or force vs. distance Adjustable, removal control panel with intuitive menu navigation Unique modular function platform - select functions as required for the application Password protection of test parameters Stepper motor-driven, producing smooth and quiet operation with no speed variation under load Compact footprint, suitable for crowded workbenches Most electronics are housed in an integrated removable enclosure, easily accessed for service
Datasheet
Description
Product Highlights ESM1500SFG single-column force tester is a highly configurable solution for tension and compression measurement applications, with a capacity of of 1,500 lbF (6.7 kN), respectively. With generous travel and clearance, it is suitable for break testing, cycling, limit testing to a load or distance, loadholding, elongation testing, tensile testing, compression testing, and more. Satisfy various test methods through an intuitive menu with selectable test parameters, such as speed, number of cycles, etc. Up to 50 profiles may be saved and password protected. Crosshead positioning for sample setup is a breeze with available FollowMe®. Using your hand as your guide, push and pull on the load to move the crosshead at a dynamically variable speed. This stand features a unique modular controller function platform. Functions such as travel measurement, cycling, etc. are offered individually, accommodating a wide range of budgets and applications. Collect force and travel data, plot and analyze results, and control test stand motion via MESUR®gauge Plus software. Or, fully control the stand by a PC through a custom application. Broad force range and clearance dimensions Compatible with load cells and force gauges USB output of force vs. time or force vs. distance Adjustable, removal control panel with intuitive menu navigation Unique modular function platform - select functions as required for the application Password protection of test parameters Stepper motor-driven, producing smooth and quiet operation with no speed variation under load Compact footprint, suitable for crowded workbenches Most electronics are housed in an integrated removable enclosure, easily accessed for service
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Test Stand, 1,500 lbF with force gauge mount, 110V - ESM1500SFG - Transcat, Inc.
Rochester, NY, USA
Motorized Test Stand, 1,500 lbF with force gauge mount, 110V
ESM1500SFG
Motorized Test Stand, 1,500 lbF with force gauge mount, 110V ESM1500SFG
Product Highlights ESM1500SFG single-column force tester is a highly configurable solution for tension and compression measurement applications, with a capacity of of 1,500 lbF (6.7 kN), respectively. With generous travel and clearance, it is suitable for break testing, cycling, limit testing to a load or distance, loadholding, elongation testing, tensile testing, compression testing, and more. Satisfy various test methods through an intuitive menu with selectable test parameters, such as speed, number of cycles, etc. Up to 50 profiles may be saved and password protected. Crosshead positioning for sample setup is a breeze with available FollowMe®. Using your hand as your guide, push and pull on the load to move the crosshead at a dynamically variable speed. This stand features a unique modular controller function platform. Functions such as travel measurement, cycling, etc. are offered individually, accommodating a wide range of budgets and applications. Collect force and travel data, plot and analyze results, and control test stand motion via MESUR®gauge Plus software. Or, fully control the stand by a PC through a custom application. Broad force range and clearance dimensions Compatible with load cells and force gauges USB output of force vs. time or force vs. distance Adjustable, removal control panel with intuitive menu navigation Unique modular function platform - select functions as required for the application Password protection of test parameters Stepper motor-driven, producing smooth and quiet operation with no speed variation under load Compact footprint, suitable for crowded workbenches Most electronics are housed in an integrated removable enclosure, easily accessed for service

Product Highlights

ESM1500SFG single-column force tester is a highly configurable solution for tension and compression measurement applications, with a capacity of of 1,500 lbF (6.7 kN), respectively. With generous travel and clearance, it is suitable for break testing, cycling, limit testing to a load or distance, loadholding, elongation testing, tensile testing, compression testing, and more.

Satisfy various test methods through an intuitive menu with selectable test parameters, such as speed, number of cycles, etc. Up to 50 profiles may be saved and password protected. Crosshead positioning for sample setup is a breeze with available FollowMe®. Using your hand as your guide, push and pull on the load to move the crosshead at a dynamically variable speed.

This stand features a unique modular controller function platform. Functions such as travel measurement, cycling, etc. are offered individually, accommodating a wide range of budgets and applications.

Collect force and travel data, plot and analyze results, and control test stand motion via MESUR®gauge Plus software. Or, fully control the stand by a PC through a custom application.

  • Broad force range and clearance dimensions
  • Compatible with load cells and force gauges
  • USB output of force vs. time or force vs. distance
  • Adjustable, removal control panel with intuitive menu navigation
  • Unique modular function platform - select functions as required for the application
  • Password protection of test parameters
  • Stepper motor-driven, producing smooth and quiet operation with no speed variation under load
  • Compact footprint, suitable for crowded workbenches
  • Most electronics are housed in an integrated removable enclosure, easily accessed for service
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number ESM1500SFG
Product Name Motorized Test Stand, 1,500 lbF with force gauge mount, 110V
Force Rating 1500 lbs (680 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model 45 Tension/Compression Universal Load Cell - SLC45/050000 - RDP Electrosense
Specs
Force Rating 50000 lbs (22676 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-80N-E2-K1-G0 - KZ-011-0400-80N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Compression Load Cell - X-C01-6.5 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details