AMETEK Sensors, Test & Calibration Digital Force Gauge w/NexygenDF Software,200 lbf x 0.04 lbf DFS2-200

Description
Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC Analog, Digital and Mitutoyo Outputs, Display and Output Filtering, Overload History Integral Load Cell - Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell Dedicated - Better than 0.1% Accuracy Non-Dedicated - Better than 0.25% Accuracy Torque Sensor - Better than 0.3% Accuracy Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual
Datasheet
Description
Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC Analog, Digital and Mitutoyo Outputs, Display and Output Filtering, Overload History Integral Load Cell - Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell Dedicated - Better than 0.1% Accuracy Non-Dedicated - Better than 0.25% Accuracy Torque Sensor - Better than 0.3% Accuracy Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge w/NexygenDF Software,200 lbf x 0.04 lbf - DFS2-200 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge w/NexygenDF Software,200 lbf x 0.04 lbf
DFS2-200
Digital Force Gauge w/NexygenDF Software,200 lbf x 0.04 lbf DFS2-200
Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC Analog, Digital and Mitutoyo Outputs, Display and Output Filtering, Overload History Integral Load Cell - Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell Dedicated - Better than 0.1% Accuracy Non-Dedicated - Better than 0.25% Accuracy Torque Sensor - Better than 0.3% Accuracy Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual

Product Highlights

  • Wireless Data Transfer Via Integral Bluetooth® Communications
  • Normal and Peak Operating Modes
  • Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC Analog, Digital and Mitutoyo Outputs, Display and Output Filtering, Overload History
  • Integral Load Cell - Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS
  • Remote Load Cell Dedicated - Better than 0.1% Accuracy Non-Dedicated - Better than 0.25% Accuracy Torque Sensor - Better than 0.3% Accuracy
  • Simple User Interface
  • Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese
  • NIST Calibration with Data
  • 1 Year Warranty

Each Unit Includes

  • Force Gauge
  • Traceable Certification
  • Rechargeable Batteries
  • RS232 Cable
  • Flat Tip
  • Hook
  • Chisel Point Tip
  • Notch Tip
  • Extension Rod
  • Battery Charger
  • Carrying Case
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number DFS2-200
Product Name Digital Force Gauge w/NexygenDF Software,200 lbf x 0.04 lbf
Force Rating 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

16BAR, CANOPEN, G1/4, FKM SEAL DIGITAL PRES - PTE7500-11AF-1A016BN - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Tension and Compression Load Cell - X-S07 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 6000 lbs (50 to 2721 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Force Gauges - 606597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Force sensor, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN - MR03-025 - Mark-10 Corporation
Specs
Force Rating 0.2248 lbs (0.1020 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details