Imada, Inc. Standard Mechanical Force Gauge 50N FB-50N

Description
Product Highlights Multipurpose, Ideal for Measuring Push/Pull ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset Lightweight, Cast-Aluminum Housing Includes Accessories & Carrying Case No Batteries Required Each Unit Includes Hard Carrying Case Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)
Description
Product Highlights Multipurpose, Ideal for Measuring Push/Pull ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset Lightweight, Cast-Aluminum Housing Includes Accessories & Carrying Case No Batteries Required Each Unit Includes Hard Carrying Case Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)

Suppliers

Company
Product
Description
Supplier Links
Standard Mechanical Force Gauge 50N - FB-50N - Transcat, Inc.
Rochester, NY, USA
Standard Mechanical Force Gauge 50N
FB-50N
Standard Mechanical Force Gauge 50N FB-50N
Product Highlights Multipurpose, Ideal for Measuring Push/Pull ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset Lightweight, Cast-Aluminum Housing Includes Accessories & Carrying Case No Batteries Required Each Unit Includes Hard Carrying Case Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)

Product Highlights

  • Multipurpose, Ideal for Measuring Push/Pull
  • ±0.3% Accuracy
  • Overload Capacity: 165 lb.
  • 10 mm Stroke, Peak Hold, Zero-Point Reset
  • Lightweight, Cast-Aluminum Housing
  • Includes Accessories & Carrying Case
  • No Batteries Required

Each Unit Includes

  • Hard Carrying Case
  • Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number FB-50N
Product Name Standard Mechanical Force Gauge 50N
Force Rating 11.24 lbs (5.1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E1-K6-G0 - KZ-011-0400-300N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW10AC3/250kg - 1-PW10AC3/250KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 551 lbs (250 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - 20009605-28 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Force Gauges - 1811972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details