Imada, Inc. Standard Mechanical Force Gauge 500lbf ESH-500

Description
Product Highlights Capacity/Resolution: 200 lb./2 lb. ±0.5% F.S. Accuracy Real Time & Peak Modes, Tare Ring Intrinsically Safe Rugged Design & Construction for Heavy-Duty Use Self Powered, No Batteries Needed Includes Accessory Set & Carrying Case
Datasheet
Description
Product Highlights Capacity/Resolution: 200 lb./2 lb. ±0.5% F.S. Accuracy Real Time & Peak Modes, Tare Ring Intrinsically Safe Rugged Design & Construction for Heavy-Duty Use Self Powered, No Batteries Needed Includes Accessory Set & Carrying Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Mechanical Force Gauge 500lbf - ESH-500 - Transcat, Inc.
Rochester, NY, USA
Standard Mechanical Force Gauge 500lbf
ESH-500
Standard Mechanical Force Gauge 500lbf ESH-500
Product Highlights Capacity/Resolution: 200 lb./2 lb. ±0.5% F.S. Accuracy Real Time & Peak Modes, Tare Ring Intrinsically Safe Rugged Design & Construction for Heavy-Duty Use Self Powered, No Batteries Needed Includes Accessory Set & Carrying Case

Product Highlights

  • Capacity/Resolution: 200 lb./2 lb.
  • ±0.5% F.S. Accuracy
  • Real Time & Peak Modes, Tare Ring
  • Intrinsically Safe
  • Rugged Design & Construction for Heavy-Duty Use
  • Self Powered, No Batteries Needed
  • Includes Accessory Set & Carrying Case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number ESH-500
Product Name Standard Mechanical Force Gauge 500lbf
Force Rating 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K1-G0 - KZ-011-0400-200N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Digital load cell control funct.CANopen - 1-FIT5AEC3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - EFMT1-55KN-C00001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 2553719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details