SEALS USA, Inc. Digital Force Gauge,1.1Lb FG-7002

Description
Product Highlights 1000 Hz Sample Rate combined with +/-0.2% F.S. accuracy provides fast sampling producing great resolution and more accurate results Three mode operation: Track, Peak & Auto-Peak 180 degree Auto-reversible display, tension/compression icons, and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand Programmable High & Low Limits allow for instant visual and audible indication of pass or fail testing 1000 point data collection capability can be viewed on display, sent to optional printer, or uploaded to software package for further analysis Rugged, ergonomic die cast aluminum construction allows usage in demanding applications Comparator output function provides user with easy Pass/Fail testing system integration capabilities Multi-language and engineering unit's selection provides flexible user comfort
Description
Product Highlights 1000 Hz Sample Rate combined with +/-0.2% F.S. accuracy provides fast sampling producing great resolution and more accurate results Three mode operation: Track, Peak & Auto-Peak 180 degree Auto-reversible display, tension/compression icons, and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand Programmable High & Low Limits allow for instant visual and audible indication of pass or fail testing 1000 point data collection capability can be viewed on display, sent to optional printer, or uploaded to software package for further analysis Rugged, ergonomic die cast aluminum construction allows usage in demanding applications Comparator output function provides user with easy Pass/Fail testing system integration capabilities Multi-language and engineering unit's selection provides flexible user comfort

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge,1.1Lb - FG-7002 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge,1.1Lb
FG-7002
Digital Force Gauge,1.1Lb FG-7002
Product Highlights 1000 Hz Sample Rate combined with +/-0.2% F.S. accuracy provides fast sampling producing great resolution and more accurate results Three mode operation: Track, Peak & Auto-Peak 180 degree Auto-reversible display, tension/compression icons, and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand Programmable High & Low Limits allow for instant visual and audible indication of pass or fail testing 1000 point data collection capability can be viewed on display, sent to optional printer, or uploaded to software package for further analysis Rugged, ergonomic die cast aluminum construction allows usage in demanding applications Comparator output function provides user with easy Pass/Fail testing system integration capabilities Multi-language and engineering unit's selection provides flexible user comfort

Product Highlights

  • 1000 Hz Sample Rate combined with +/-0.2% F.S. accuracy provides fast sampling producing great resolution and more accurate results
  • Three mode operation: Track, Peak & Auto-Peak
  • 180 degree Auto-reversible display, tension/compression icons, and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand
  • Programmable High & Low Limits allow for instant visual and audible indication of pass or fail testing
  • 1000 point data collection capability can be viewed on display, sent to optional printer, or uploaded to software package for further analysis
  • Rugged, ergonomic die cast aluminum construction allows usage in demanding applications
  • Comparator output function provides user with easy Pass/Fail testing system integration capabilities
  • Multi-language and engineering unit's selection provides flexible user comfort
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number FG-7002
Product Name Digital Force Gauge,1.1Lb
Force Rating 1.1 lbs (0.4989 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force Gauges - 559842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Sensors - 20009605-49 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Digi Force Gauge, 50lb/25kg/250N - M2-50 - Transcat, Inc.
Specs
Force Rating 50 lbs (22.68 kg)
Device Gauge / Indicator
View Details